Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXIT CY29946AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164179-CY29946AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK946BD; PCK946BD,157; PCK946BD,151; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164179-CY29946AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK946BD; PCK946BD,157; PCK946BD,151; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXIT
1164179-CY29946AXIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXIT 1164179-CY29946AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164179-CY29946AXIT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: CY29946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): PCK946BD; PCK946BD,157; PCK946BD,151; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164179-CY29946AXIT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: CY29946
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): PCK946BD; PCK946BD,157; PCK946BD,151;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164179-CY29946AXIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29946AXIT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
 - 536BB100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details