Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXC CY29942AXC

Description
Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY29942AXC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32

Low Skew Clock Driver, 29942 Series, 18 True Output(s), PQFP32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXC
867574-CY29942AXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXC 867574-CY29942AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867574-CY29942AXC Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY29942 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CY29942AXC-ND, 428-2232

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867574-CY29942AXC
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY29942
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CY29942AXC-ND, 428-2232

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY29942AXC 867574-CY29942AXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AXC
Device Type Real Time Clock; Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details