Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AI CY29942AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050587-CY29942AI Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050587-CY29942AI Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AI
050587-CY29942AI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AI 050587-CY29942AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050587-CY29942AI Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050587-CY29942AI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 050587-CY29942AI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29942AI
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Application Specific Clock/Timing - CY28410OXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers