Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080108-CY29940AXCT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 080108-CY29940AXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY29940AXCT |
| Device Type | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Surface Mount; 32-TQFP (7x7) |