Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI CY29774AXI

Description
IC CLK ZDB 14OUT 125MHZ 52TQFP
Request a Quote Datasheet
Description
IC CLK ZDB 14OUT 125MHZ 52TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY29774AXI - Rochester Electronics
Newburyport, MA, United States
IC CLK ZDB 14OUT 125MHZ 52TQFP

IC CLK ZDB 14OUT 125MHZ 52TQFP

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI - 737792-CY29774AXI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI
737792-CY29774AXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI 737792-CY29774AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 737792-CY29774AXI Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Input: LVCMOS Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-TQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: CY29774 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 737792-CY29774AXI
Packaging: Tray
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 125MHz
Input: LVCMOS
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 52-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-TQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: CY29774
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY29774AXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY29774AXI
IC CLK ZDB 14OUT 125MHZ 52TQFP

IC CLK ZDB 14OUT 125MHZ 52TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY29774AXI 737792-CY29774AXI CY29774AXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29774AXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator
Features / Standards RoHS
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details