Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29773AXI CY29773AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709970-CY29773AXI Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-TQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY29773 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709970-CY29773AXI Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-TQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY29773 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29773AXI
709970-CY29773AXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29773AXI 709970-CY29773AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709970-CY29773AXI Packaging: Tray Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 52-TQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-TQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: CY29773 Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709970-CY29773AXI
Packaging: Tray
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 200MHz
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 52-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-TQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: CY29773
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 709970-CY29773AXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29773AXI
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14144-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details