Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29351AXIT CY29351AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916296-CY29351AXIT Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz 1 32-TQFP Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY29351 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916296-CY29351AXIT Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz 1 32-TQFP Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY29351 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29351AXIT - 916296-CY29351AXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29351AXIT
916296-CY29351AXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29351AXIT 916296-CY29351AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916296-CY29351AXIT Series: Spread Aware™ Operating Temperature Range: -40°C ~ 85°C Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz 1 32-TQFP Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY29351 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916296-CY29351AXIT
Series: Spread Aware™
Operating Temperature Range: -40°C ~ 85°C
Features: Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz 1 32-TQFP
Package: Reel - TR
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY29351
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 916296-CY29351AXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY29351AXIT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Buffers, Drivers - 54AC2525WRQMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details