Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026864-CY29351AI
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 32
Categories: OEM Parts(C-E)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.375 V
Nominal Supply Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026864-CY29351AI |
| Product Name | OEM Parts - OEM Parts (C - E) - CY29351AI |