Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T CY2907SL-279T

Description
Clock Generator 1MHz to 30MHz Input 100MHz Output T/R
Request a Quote Datasheet
Description
Clock Generator 1MHz to 30MHz Input 100MHz Output T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2907SL-279T - Rochester Electronics
Newburyport, MA, United States
Clock Generator 1MHz to 30MHz Input 100MHz Output T/R

Clock Generator 1MHz to 30MHz Input 100MHz Output T/R

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T - 248512-CY2907SL-279T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T
248512-CY2907SL-279T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T 248512-CY2907SL-279T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248512-CY2907SL-279T Family Name: CY2907 Introduction Date: July 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248512-CY2907SL-279T
Family Name: CY2907
Introduction Date: July 01, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2907SL-279T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2907SL-279T
CLOCK GENERATOR 1MHZ TO 30MHZ IN

CLOCK GENERATOR 1MHZ TO 30MHZ IN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2907SL-279T 248512-CY2907SL-279T CY2907SL-279T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2907SL-279T Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-CDC303NS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
4 suppliers