Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2907F14I

Description
Clock Generator, 100MHz, CMOS, PDSO14
Request a Quote Datasheet
Description
Clock Generator, 100MHz, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2907F14I - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 100MHz, CMOS, PDSO14

Clock Generator, 100MHz, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1015894-CY2907F14I
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1015894-CY2907F14I
Win Source Part Number: 1015894-CY2907F14I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Bulk Frequency - Max: 130MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY2907F14I,CYPC YPCY2907F14I RoHS Status: RoHS non-compliant

Win Source Part Number: 1015894-CY2907F14I
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Bulk
Frequency - Max: 130MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2907F14I,CYPCYPCY2907F14I
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2907F14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2907F14I
Clock Generators, PLLs, Frequency Synthesizers CY2907F14I
Clock Generator, Fanout Distribution IC 130MHz 1 14-SOIC (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 130MHz 1 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2907F14I 1015894-CY2907F14I CY2907F14I
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP Surface Mount; 14-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28548ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23EP09ZXI-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details