Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054121-CY2907F14
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 14
Number of Outputs: 2
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 42 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054121-CY2907F14 |
| Product Name | OEM Parts - OEM Parts (C - E) - CY2907F14 |