Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 128111-CY28RS480ZXCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 128111-CY28RS480ZXCT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXCT |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 56-TSSOP |