Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXC CY28RS480ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 132989-CY28RS480ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 132989-CY28RS480ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXC - 132989-CY28RS480ZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXC
132989-CY28RS480ZXC
Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXC 132989-CY28RS480ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 132989-CY28RS480ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 132989-CY28RS480ZXC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 132989-CY28RS480ZXC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28RS480ZXC
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers