Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28RS480OXCT CY28RS480OXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203037-CY28RS480OXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203037-CY28RS480OXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28RS480OXCT - 203037-CY28RS480OXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28RS480OXCT
203037-CY28RS480OXCT
Clock/Timing - Clock/Timing - Application Specific - CY28RS480OXCT 203037-CY28RS480OXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203037-CY28RS480OXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203037-CY28RS480OXCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 203037-CY28RS480OXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28RS480OXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14578-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details