Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXC CY28RS400ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135750-CY28RS400ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135750-CY28RS400ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXC - 135750-CY28RS400ZXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXC
135750-CY28RS400ZXC
Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXC 135750-CY28RS400ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 135750-CY28RS400ZXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 135750-CY28RS400ZXC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC CLK GEN CPU 266MHZ 2CIRC - 217-CY28RS400ZXC - Utmel Electronic Limited
Hong Kong, China
IC CLK GEN CPU 266MHZ 2CIRC
217-CY28RS400ZXC
IC CLK GEN CPU 266MHZ 2CIRC 217-CY28RS400ZXC
IC CLK GEN CPU 266MHZ 2CIRC

IC CLK GEN CPU 266MHZ 2CIRC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 135750-CY28RS400ZXC 217-CY28RS400ZXC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28RS400ZXC IC CLK GEN CPU 266MHZ 2CIRC
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP 56-TFSOP (0.240, 6.10mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Application Specific Clock/Timing - CY2SSTV857ZI-27T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers