Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28442ZXC-2 CY28442ZXC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122076-CY28442ZXC-2 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122076-CY28442ZXC-2 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28442ZXC-2 - 122076-CY28442ZXC-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28442ZXC-2
122076-CY28442ZXC-2
Clock/Timing - Clock/Timing - Application Specific - CY28442ZXC-2 122076-CY28442ZXC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 122076-CY28442ZXC-2 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 122076-CY28442ZXC-2
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 122076-CY28442ZXC-2
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28442ZXC-2
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 511FBA135M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362473-RV-8063-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2291FXT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock, Crystal
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers