Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28411ZXCT CY28411ZXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142875-CY28411ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Family Name: CY28411 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28411ZXC; CY28411OXC; CY28411OXCT; CY28411OC; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142875-CY28411ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Family Name: CY28411 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28411ZXC; CY28411OXC; CY28411OXCT; CY28411OC; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28411ZXCT - 142875-CY28411ZXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28411ZXCT
142875-CY28411ZXCT
Clock/Timing - Clock/Timing - Application Specific - CY28411ZXCT 142875-CY28411ZXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 142875-CY28411ZXCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: Intel CPU Servers Family Name: CY28411 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28411ZXC; CY28411OXC; CY28411OXCT; CY28411OC; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 142875-CY28411ZXCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Family Name: CY28411
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CY28411ZXC; CY28411OXC; CY28411OXCT; CY28411OC;
Introduction Date: November 14, 2003
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 142875-CY28411ZXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28411ZXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details