Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28410OXCT CY28410OXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164166-CY28410OXCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 266MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL, Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: CY28410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28410OXC; SL28EB717ALIT; SL28EB717ALI; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164166-CY28410OXCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 266MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL, Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: CY28410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28410OXC; SL28EB717ALIT; SL28EB717ALI; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28410OXCT
1164166-CY28410OXCT
Clock/Timing - Clock/Timing - Application Specific - CY28410OXCT 1164166-CY28410OXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164166-CY28410OXCT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 266MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL, Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: CY28410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): CY28410OXC; SL28EB717ALIT; SL28EB717ALI; Introduction Date: November 14, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164166-CY28410OXCT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 266MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL, Crystal
Output: Clock
PLL: Yes
Main Purpose: CPU
Part Status: Obsolete(EOL)
Family Name: CY28410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): CY28410OXC; SL28EB717ALIT; SL28EB717ALI;
Introduction Date: November 14, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164166-CY28410OXCT
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28410OXCT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Application Specific - AD800-52BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers