Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28410OXC CY28410OXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138544-CY28410OXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28410OXCT; SL28EB717ALIT; SL28EB717ALI; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138544-CY28410OXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28410OXCT; SL28EB717ALIT; SL28EB717ALI; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CY28410OXC - 138544-CY28410OXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28410OXC
138544-CY28410OXC
Clock/Timing - Clock/Timing - Application Specific - CY28410OXC 138544-CY28410OXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138544-CY28410OXC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL, Crystal Output: Clock Main Purpose: CPU Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CY28410OXCT; SL28EB717ALIT; SL28EB717ALI; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 138544-CY28410OXC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL, Crystal
Output: Clock
Main Purpose: CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CY28410OXCT; SL28EB717ALIT; SL28EB717ALI;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 138544-CY28410OXC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28410OXC
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers