Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28405OC CY28405OC

Description
Processor Specific Clock Generator, 200.9MHz PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200.9MHz PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28405OC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200.9MHz PDSO48

Processor Specific Clock Generator, 200.9MHz PDSO48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28405OC
248474-CY28405OC
Clock/Timing - Clock/Timing - Application Specific - CY28405OC 248474-CY28405OC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248474-CY28405OC Family Name: CY28405 Alternative Parts (Cross-Reference): CY28405OCT; 951104BGLF; 950901BFLFT; CV174CPAG; Introduction Date: November 28, 2006 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248474-CY28405OC
Family Name: CY28405
Alternative Parts (Cross-Reference): CY28405OCT; 951104BGLF; 950901BFLFT; CV174CPAG;
Introduction Date: November 28, 2006
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY28405OC 248474-CY28405OC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28405OC
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details