Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248444-CY28349BOCT
Family Name: CY28349
Alternative Parts (Cross-Reference): CY28349BOC; CY28349OXCT;
Introduction Date: November 28, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CLOCK SYNTHESIZER 48SSOP
Clock Synthesizer, Driver IC 1MHz 1 48-BSSOP (0.295", 7.50mm Width)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 248444-CY28349BOCT | CY28349BOCT | CY28349BOCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28349BOCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Synthesizer, Driver; Clock Generator | Clock Driver |
| Bus Interface | Clock | Clock | |
| Package Type | SSOP | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |