Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28349BOC CY28349BOC

Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28349BOC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28349BOC
248443-CY28349BOC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28349BOC 248443-CY28349BOC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248443-CY28349BOC Family Name: CY28349 Alternative Parts (Cross-Reference): CY28349BOCT; CY28349OXC; Introduction Date: November 28, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248443-CY28349BOC
Family Name: CY28349
Alternative Parts (Cross-Reference): CY28349BOCT; CY28349OXC;
Introduction Date: November 28, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY28349BOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28349BOC
Clock Generators, PLLs, Frequency Synthesizers CY28349BOC
Clock Synthesizer, Driver IC 1MHz 1 48-BSSOP (0.295", 7.50mm Width)

Clock Synthesizer, Driver IC 1MHz 1 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY28349BOC 248443-CY28349BOC CY28349BOC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28349BOC Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Driver
Bus Interface CMOS Clock
Package Type SOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 166 MHz
View Details
2 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers