Cypress Semiconductor Corp. Application Specific Clock/Timing CY28347ZCT

Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28347ZCT - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, CMOS, PDSO56

Processor Specific Clock Generator, 200MHz, CMOS, PDSO56

Supplier's Site Datasheet
Application Specific Clock/Timing - CY28347ZCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CY28347ZCT
Application Specific Clock/Timing CY28347ZCT
DDR Spread Spectrum Clock Generator IC 200MHz 2 Output 56-TSSOP II

DDR Spread Spectrum Clock Generator IC 200MHz 2 Output 56-TSSOP II

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY28347ZCT CY28347ZCT
Product Name Application Specific Clock/Timing
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R02PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers