Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28344PVC CY28344PVC

Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28344PVC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28344PVC
248436-CY28344PVC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28344PVC 248436-CY28344PVC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248436-CY28344PVC Family Name: CY28344 Alternative Parts (Cross-Reference): CY28344PVCT; 932S825AGLF; 932S825BGLF; 932S805CGLF; Introduction Date: November 26, 2006 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248436-CY28344PVC
Family Name: CY28344
Alternative Parts (Cross-Reference): CY28344PVCT; 932S825AGLF; 932S825BGLF; 932S805CGLF;
Introduction Date: November 26, 2006
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY28344PVC 248436-CY28344PVC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28344PVC
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Clock and Timing IC - 763-SI5324A-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, CMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2077FS-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers