Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXC CY28331OXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137204-CY28331OXC Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137204-CY28331OXC Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXC - 137204-CY28331OXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXC
137204-CY28331OXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXC 137204-CY28331OXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137204-CY28331OXC Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 300MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 137204-CY28331OXC
Packaging: Tube/Rail
Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 137204-CY28331OXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28331OXC
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5317D-C-GMR-ND - DigiKey
Specs
Device Type Jitter Cleaner; Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers