Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28330OC CY28330OC

Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28330OC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200MHz, CMOS, PDSO48

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28330OC - 248410-CY28330OC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28330OC
248410-CY28330OC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28330OC 248410-CY28330OC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248410-CY28330OC Family Name: CY28330 Alternative Parts (Cross-Reference): CY28330OCT; Introduction Date: November 25, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248410-CY28330OC
Family Name: CY28330
Alternative Parts (Cross-Reference): CY28330OCT;
Introduction Date: November 25, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY28330OC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28330OC
Clock Generators, PLLs, Frequency Synthesizers CY28330OC
Clock Generator IC 33MHz, 48MHz, 66MHz 1 48-BSSOP (0.295", 7.50mm Width)

Clock Generator IC 33MHz, 48MHz, 66MHz 1 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY28330OC 248410-CY28330OC CY28330OC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28330OC Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9557BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details