Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3 CY28325OC-3

Description
Processor Specific Clock Generator, 200.5MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200.5MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28325OC-3 - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200.5MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200.5MHz, CMOS, PDSO48

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3 - 248404-CY28325OC-3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3
248404-CY28325OC-3
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3 248404-CY28325OC-3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248404-CY28325OC-3 Alternative Parts (Cross-Reference): CY28325OC-3T; Introduction Date: November 25, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248404-CY28325OC-3
Alternative Parts (Cross-Reference): CY28325OC-3T;
Introduction Date: November 25, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28325OC-3
Clock Generators, PLLs, Frequency Synthesizers CY28325OC-3
Spread Spectrum Clock Generator IC 1MHz 1 48-BSSOP (0.295", 7.50mm Width)

Spread Spectrum Clock Generator IC 1MHz 1 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY28325OC-3 248404-CY28325OC-3 CY28325OC-3
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28325OC-3 Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ - 910037-AD9518-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers