Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC CY28324PVC

Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28324PVC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC - 248402-CY28324PVC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC
248402-CY28324PVC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC 248402-CY28324PVC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248402-CY28324PVC Family Name: CY28324 Alternative Parts (Cross-Reference): CY28324PVCT; 9147F-12; Introduction Date: November 28, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248402-CY28324PVC
Family Name: CY28324
Alternative Parts (Cross-Reference): CY28324PVCT; 9147F-12;
Introduction Date: November 28, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY28324PVC
Clock Generators, PLLs, Frequency Synthesizers CY28324PVC
Clock Generator IC 48MHz 2 48-BSSOP (0.295", 7.50mm Width)

Clock Generator IC 48MHz 2 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY28324PVC 248402-CY28324PVC CY28324PVC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28324PVC Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers