Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY28323PVC CY28323PVC

Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY28323PVC - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Processor Specific Clock Generator, 200.4MHz, CMOS, PDSO48

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY28323PVC
248400-CY28323PVC
Clock/Timing - Clock/Timing - Application Specific - CY28323PVC 248400-CY28323PVC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248400-CY28323PVC Family Name: CY28323 Alternative Parts (Cross-Reference): CY28323PVCT; Introduction Date: April 20, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248400-CY28323PVC
Family Name: CY28323
Alternative Parts (Cross-Reference): CY28323PVCT;
Introduction Date: April 20, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY28323PVC 248400-CY28323PVC
Product Name Clock/Timing - Clock/Timing - Application Specific - CY28323PVC
Device Type Real Time Clock; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
TSSOP Clock and Timing IC - 728-CY22388ZXC-24T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details