Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY27S07PC

Description
Standard SRAM, 16X4, 35ns PDIP16
Request a Quote Datasheet
Description
Standard SRAM, 16X4, 35ns PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY27S07PC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 16X4, 35ns PDIP16

Standard SRAM, 16X4, 35ns PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381841-CY27S07PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381841-CY27S07PC
Integrated Circuits (ICs) - Memory - Memory 1381841-CY27S07PC
Win Source Part Number: 1381841-CY27S07PC Category: Integrated Circuits (ICs)>Memory>Memory Package: Bulk Standard Package: 41 pcs Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64bit Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CY27S07 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 16 x 4

Win Source Part Number: 1381841-CY27S07PC
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Bulk
Standard Package: 41 pcs
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64bit
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: CY27S07
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 16 x 4

Buy Now Datasheet
Memory - CY27S07PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64bit Parallel 35 ns 16-DIP

SRAM - Asynchronous Memory IC 64bit Parallel 35 ns 16-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY27S07PC 1381841-CY27S07PC CY27S07PC
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type DIP; DIP16 DIP DIP; 16-DIP (0.300\", 7.62mm)
Access Time 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V3556SA133BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details