Win Source Part Number: 1020194-CY27410LTXI-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Spread Spectrum Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-CY27410LTXI-008T
Base Product Number: CY27410
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1020194-CY27410LTXI-008T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad |