Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27020-SC CY27020-SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248356-CY27020-SC Family Name: CY27020 Alternative Parts (Cross-Reference): CY27020SXC; CY27020SXCT; CY27020SCT; CY25100SXIF; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248356-CY27020-SC Family Name: CY27020 Alternative Parts (Cross-Reference): CY27020SXC; CY27020SXCT; CY27020SCT; CY25100SXIF; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27020-SC
248356-CY27020-SC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27020-SC 248356-CY27020-SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248356-CY27020-SC Family Name: CY27020 Alternative Parts (Cross-Reference): CY27020SXC; CY27020SXCT; CY27020SCT; CY25100SXIF; Introduction Date: February 18, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248356-CY27020-SC
Family Name: CY27020
Alternative Parts (Cross-Reference): CY27020SXC; CY27020SXCT; CY27020SCT; CY25100SXIF;
Introduction Date: February 18, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 248356-CY27020-SC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY27020-SC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Application Specific Clock/Timing - CY28409OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details