Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2 CY26580OI-2

Description
Clock Generator, 133.33MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Clock Generator, 133.33MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY26580OI-2 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 133.33MHz, CMOS, PDSO20

Clock Generator, 133.33MHz, CMOS, PDSO20

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2 - 714012-CY26580OI-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2
714012-CY26580OI-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2 714012-CY26580OI-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714012-CY26580OI-2 Packaging: Tube Type: Clock Generator, Fanout Distribution, Multiplexer Mounting Style: SMD Frequency - Max: 133.33MHz Input: CMOS Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: CY26580 Manufacturer Pack Quantity: 55 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714012-CY26580OI-2
Packaging: Tube
Type: Clock Generator, Fanout Distribution, Multiplexer
Mounting Style: SMD
Frequency - Max: 133.33MHz
Input: CMOS
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: CY26580
Manufacturer Pack Quantity: 55
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY26580OI-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY26580OI-2
IC CLK PACKETCLOCK 20-QSOP

IC CLK PACKETCLOCK 20-QSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY26580OI-2 714012-CY26580OI-2 CY26580OI-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution, Multiplexer; Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOP Surface Mount SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details