Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY26580OI-1

Description
Win Source Part Number: 1221256-CY26580OI-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PacketClock™ Type: Clock Generator, Fanout Distribution, Multiplexer Package: Bulk Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: CMOS Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.14V ~ 3.47V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY26580OI-1,CYP CYPCY26580OI-1 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1221256-CY26580OI-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PacketClock™ Type: Clock Generator, Fanout Distribution, Multiplexer Package: Bulk Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: CMOS Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.14V ~ 3.47V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY26580OI-1,CYP CYPCY26580OI-1 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1221256-CY26580OI-1
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1221256-CY26580OI-1
Win Source Part Number: 1221256-CY26580OI-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PacketClock™ Type: Clock Generator, Fanout Distribution, Multiplexer Package: Bulk Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: CMOS Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.14V ~ 3.47V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY26580OI-1,CYP CYPCY26580OI-1 RoHS Status: Not applicable

Win Source Part Number: 1221256-CY26580OI-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PacketClock™
Type: Clock Generator, Fanout Distribution, Multiplexer
Package: Bulk
Frequency - Max: 133.33MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: CMOS
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.14V ~ 3.47V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY26580OI-1,CYPCYPCY26580OI-1
RoHS Status: Not applicable

Buy Now Datasheet
 - CY26580OI-1 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 133.33MHz, CMOS, PDSO20

Clock Generator, 133.33MHz, CMOS, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY26580OI-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY26580OI-1
Clock Generators, PLLs, Frequency Synthesizers CY26580OI-1
Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution, Multiplexer IC 133.33MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1221256-CY26580OI-1 CY26580OI-1 CY26580OI-1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount; 20-SSOP (0.154", 3.90mm Width) SOP; SSOP Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.14 to 3.47 volts 3.14 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers