Clock Generator, 33.33MHz, CMOS, PDSO16
CLOCK GENERATOR, 33.33MHZ, CMOS
Clock Generator IC 33.33MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY26121ZXI-21T | CY26121ZXI-21T | CY26121ZXI-21T |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock, Crystal | Clock, Crystal |
| Package Type | SOP; SSOP | SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Features / Standards | RoHS | RoHS |