Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZXI-21 CY26121ZXI-21

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709966-CY26121ZXI-21 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0819+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709966-CY26121ZXI-21 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0819+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZXI-21
709966-CY26121ZXI-21
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZXI-21 709966-CY26121ZXI-21
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709966-CY26121ZXI-21 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0819+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709966-CY26121ZXI-21
Manufacturer Homepage: www.cypress.com
Reference case: TSSOP16
Reference Date Code: 0819+
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
 - CY26121ZXI-21 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 33.33MHz, CMOS, PDSO16

Clock Generator, 33.33MHz, CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY26121ZXI-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY26121ZXI-21
Clock Generators, PLLs, Frequency Synthesizers CY26121ZXI-21
Clock Generator IC 33.33MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 33.33MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 709966-CY26121ZXI-21 CY26121ZXI-21 CY26121ZXI-21
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZXI-21 Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock, Crystal
Package Type SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock and Timing IC - 728-CY2309CSXC-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers