Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZC-21 CY26121ZC-21

Description
Clock Generator, 33.33MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Clock Generator, 33.33MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY26121ZC-21 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 33.33MHz, CMOS, PDSO16

Clock Generator, 33.33MHz, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZC-21
1164127-CY26121ZC-21
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZC-21 1164127-CY26121ZC-21
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164127-CY26121ZC-21 Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164127-CY26121ZC-21
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZC-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY26121ZC-21
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY26121ZC-21
IC FANOUT DIST 16TSSOP

IC FANOUT DIST 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY26121ZC-21 1164127-CY26121ZC-21 CY26121ZC-21
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26121ZC-21 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details