Win Source Part Number: 980304-CY26049ZXI-36
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Failsafe™, PacketClock™
Type: Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 155MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY26049
Product Status: Obsolete
IC CLOCK GEN 3.3V 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 980304-CY26049ZXI-36T | CY26049ZXI-36T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator; Clock Generator |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | SSOP |