Clock Generator, 155.52MHz, CMOS, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 814289-CY26049ZXC-36
Packaging: Tube
Type: Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator
Mounting Style: SMD
Frequency - Max: 155MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 192
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: CY26049
Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator IC 155MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLK/FREQ SYNTH 16TSSOP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY26049ZXC-36 | 814289-CY26049ZXC-36 | CY26049ZXC-36 | CY26049ZXC-36 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY26049ZXC-36 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator; Clock Generator |
| Bus Interface | CMOS | Clock | Clock | Clock |
| Package Type | SOP; SSOP | Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Features / Standards | RoHS | RoHS |