Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI CY25814SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164122-CY25814SXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164122-CY25814SXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI
1164122-CY25814SXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI 1164122-CY25814SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164122-CY25814SXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164122-CY25814SXI
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC - 217-CY25814SXI - Utmel Electronic Limited
Hong Kong, China
Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC
217-CY25814SXI
Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC 217-CY25814SXI
Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC

Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25814SXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25814SXI
IC CLK/FREQ SYNTH 8SOIC

IC CLK/FREQ SYNTH 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY25814SXI
Clock Generators, PLLs, Frequency Synthesizers CY25814SXI
Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 128MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 128MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1164122-CY25814SXI 217-CY25814SXI CY25814SXI CY25814SXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXI Clock Generator 4MHz to 32MHz Input 128MHz Output 8-Pin SOIC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock Generator
Package Type 8-SOIC (0.154, 3.90mm Width) SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 128 MHz 128 MHz 128 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KQ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details