Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC CY25814SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013465-CY25814SXC Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 128MHz Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25811SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013465-CY25814SXC Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 128MHz Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25811SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC
013465-CY25814SXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC 013465-CY25814SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013465-CY25814SXC Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 128MHz Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25811SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013465-CY25814SXC
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal, Resonator
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 128MHz
Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25811SXC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY25814SXC
Clock Generators, PLLs, Frequency Synthesizers CY25814SXC
IC CLK/FREQ SYNTH 8SOIC

IC CLK/FREQ SYNTH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25814SXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25814SXC
IC CLK/FREQ SYNTH 8SOIC

IC CLK/FREQ SYNTH 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY25814SXC
Clock Generators, PLLs, Frequency Synthesizers CY25814SXC
Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 128MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 128MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 013465-CY25814SXC CY25814SXC CY25814SXC CY25814SXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25814SXC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details