Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812ZXC CY25812ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164121-CY25812ZXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164121-CY25812ZXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812ZXC
1164121-CY25812ZXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812ZXC 1164121-CY25812ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164121-CY25812ZXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164121-CY25812ZXC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - CY25812ZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 64MHz, CMOS, PDSO8

Clock Generator, 64MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25812ZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25812ZXC
IC CLK/FREQ SYNTH 8TSSOP

IC CLK/FREQ SYNTH 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164121-CY25812ZXC CY25812ZXC CY25812ZXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812ZXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS Clock
Package Type SOP; SSOP SSOP
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 511FBA135M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY2308SXC-4 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers