Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT CY25812SXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050574-CY25812SXCT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Family Name: CY25812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 64MHz Alternative Parts (Cross-Reference): MK5812SLFTR; MK5812SLF; MK5814S; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050574-CY25812SXCT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Family Name: CY25812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 64MHz Alternative Parts (Cross-Reference): MK5812SLFTR; MK5812SLF; MK5814S; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT - 050574-CY25812SXCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT
050574-CY25812SXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT 050574-CY25812SXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050574-CY25812SXCT Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Family Name: CY25812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 64MHz Alternative Parts (Cross-Reference): MK5812SLFTR; MK5812SLF; MK5814S; Introduction Date: June 29, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050574-CY25812SXCT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal, Resonator
Output: Clock
Family Name: CY25812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 64MHz
Alternative Parts (Cross-Reference): MK5812SLFTR; MK5812SLF; MK5814S;
Introduction Date: June 29, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25812SXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25812SXCT
CLOCK GENERATOR, 64MHZ, CMOS, PD

CLOCK GENERATOR, 64MHZ, CMOS, PD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 050574-CY25812SXCT CY25812SXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25812SXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-1171-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362472-RV-8803-C7-32.768KHZ-3PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers