Win Source Part Number: 1020495-CY25811SXI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Package: Tube
Frequency - Max: 32MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: Clock, Crystal, Resonator
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY25811SXI,2266
Base Product Number: CY25811
Product Status: Obsolete
Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator IC 32MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK/FREQ SYNTH 8SOIC
IC CLK/FREQ SYNTH 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1020495-CY25811SXI | CY25811SXI | CY25811SXI | CY25811SXI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | Clock | Clock | Clock | Clock |
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | SOIC |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |