Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25811SXC CY25811SXC

Description
Spread Spectrum Clock Generator
Request a Quote Datasheet
Description
Spread Spectrum Clock Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25811SXC - Rochester Electronics
Newburyport, MA, United States
Spread Spectrum Clock Generator

Spread Spectrum Clock Generator

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25811SXC
013463-CY25811SXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25811SXC 013463-CY25811SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013463-CY25811SXC Packaging: Reel - TR Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal, Resonator Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 32MHz Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25814SXC; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013463-CY25811SXC
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal, Resonator
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 32MHz
Alternative Parts (Cross-Reference): MK5812S; CY25814SI; CY25814SXC;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25811SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25811SXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25811SXC
IC CLK/FREQ SYNTH 8SOIC

IC CLK/FREQ SYNTH 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY25811SXC 013463-CY25811SXC CY25811SXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25811SXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Surface Mount; Clock Generator
Package Type SOP Surface Mount; 8-SOIC
Features / Standards RoHS
Bus Interface Clock Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08832-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details