Clock Generator, 128MHz, CMOS, PDSO16
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164119-CY25568SXCT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer, Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 128MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 3.6 V
Input: Clock, Crystal, Resonator
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY25568
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY25568SCT; CY25568SC; CY25568SXC;
Introduction Date: July 03, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC CLOCK GEN 3.3V SS 16SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY25568SXCT | 1164119-CY25568SXCT | CY25568SXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25568SXCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator; Clock Generator |
| Bus Interface | CMOS | Clock | Clock |
| Package Type | SOP | Surface Mount | SOIC |
| Features / Standards | RoHS |