Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SXC CY25560SXC

Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 100MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25560SXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 100MHz, CMOS, PDSO8

Clock Generator, 100MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SXC
013462-CY25560SXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SXC 013462-CY25560SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013462-CY25560SXC Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013462-CY25560SXC
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25560SXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25560SXC
CLOCK GENERATOR, 100MHZ PDSO8

CLOCK GENERATOR, 100MHZ PDSO8

Supplier's Site
Phase Locked Loops - PLL Reduction SSCGs COM - 217-CY25560SXC - Utmel Electronic Limited
Hong Kong, China
Phase Locked Loops - PLL Reduction SSCGs COM
217-CY25560SXC
Phase Locked Loops - PLL Reduction SSCGs COM 217-CY25560SXC
Phase Locked Loops - PLL Reduction SSCGs COM

Phase Locked Loops - PLL Reduction SSCGs COM

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number CY25560SXC 013462-CY25560SXC CY25560SXC 217-CY25560SXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25560SXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Phase Locked Loops - PLL Reduction SSCGs COM
Device Type Real Time Clock; Clock Generator Clock Generator Yes; Clock Generator
Bus Interface CMOS Clock 1
Features / Standards RoHS RoHS; Lead-Free
Package Type Surface Mount; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - AD246JN - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Through Hole
Frequency 0.0250 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details