Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054098-CY25482SXC-0
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Outputs: 3
Categories: OEM Parts(C-E)
Case / Package: SOIC
Operating Supply Current: 14 mA
Alternative Parts (Cross-Reference): CY25482SXC-008TCY254
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054098-CY25482SXC-008T |
| Product Name | OEM Parts - OEM Parts (C - E) - CY25482SXC-008T |