Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2545FC

Description
Win Source Part Number: 1211661-CY2545FC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Package: Tray Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY2545FC,2156- CY2545FC-CY Base Product Number: CY2545 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1211661-CY2545FC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Package: Tray Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY2545FC,2156- CY2545FC-CY Base Product Number: CY2545 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1211661-CY2545FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1211661-CY2545FC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1211661-CY2545FC
Win Source Part Number: 1211661-CY2545FC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Package: Tray Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY2545FC,2156- CY2545FC-CY Base Product Number: CY2545 Product Status: Obsolete

Win Source Part Number: 1211661-CY2545FC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator
Package: Tray
Frequency - Max: 166MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY2545FC,2156-CY2545FC-CY
Base Product Number: CY2545
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2545FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2545FC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2545FC
IC FANOUT DIST 24QFN

IC FANOUT DIST 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1211661-CY2545FC CY2545FC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Yes with Bypass; Clock Generator
Bus Interface Clock 1
Package Type Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details