Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC CY2544FC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031099-CY2544FC Packaging: Tray Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031099-CY2544FC Packaging: Tray Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC - 1031099-CY2544FC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC
1031099-CY2544FC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC 1031099-CY2544FC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031099-CY2544FC Packaging: Tray Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.25 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031099-CY2544FC
Packaging: Tray
Type: Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 2.25 V to 3.6 V
Maximum Input Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY2544FC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 166MHz, CMOS

Clock Generator, 166MHz, CMOS

Supplier's Site Datasheet
Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP - 217-CY2544FC - Utmel Electronic Limited
Hong Kong, China
Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP
217-CY2544FC
Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP 217-CY2544FC
Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP

Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2544FC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2544FC
IC FANOUT DIST 24QFN

IC FANOUT DIST 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1031099-CY2544FC CY2544FC 217-CY2544FC CY2544FC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544FC Programmable PLL Clock Generator Quad 3MHz to 166MHz 24-Pin QFN EP Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Fanout Distribution, Fractional N Synthesizer, Multiplexer, Spread Spectrum Clock Generator; Clock Generator Yes with Bypass; Clock Generator
Bus Interface Clock CMOS 1
Package Type Surface Mount; 24-QFN-EP (4x4) 24-VFQFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts 2.25 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09168-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-146-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers